LG logo

LG LSW240B TV mount/stand 109,2 cm (43") Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214480
Info modified on:
14 Jul 2020, 11:11:31
Short summary description LG LSW240B TV mount/stand 109,2 cm (43") Silver:

LG LSW240B, 109,2 cm (43"), 200 x 200 mm, 200 x 200 mm, -12 - 12°, -15 - 15°, Silver

Long summary description LG LSW240B TV mount/stand 109,2 cm (43") Silver:

LG LSW240B. Minimum screen size: 81,3 cm (32"), Maximum screen size: 109,2 cm (43"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: -12 - 12°, Swivel angle range: -15 - 15°. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.