LG G8S ThinQ LMG810EAW, 15,8 cm (6.2"), 6 GB, 128 GB, 12 MP, Android 9.0, Black
LG G8S ThinQ LMG810EAW. Display diagonal: 15,8 cm (6.2"), Display resolution: 2248 x 1080 pixels. Processor frequency: 2,84 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3550 mAh. Product color: Black. Weight: 180 g