LG LH-T760PA, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DivX, XviD, PAL, 5.1 channels, 700 W
LG LH-T760PA. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DivX, XviD, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 700 W, Audio formats supported: MP3, WMA. Center speaker RMS power: 100 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 100 W, Satellite speaker impedance: 4 Ω