LG G Pad 8.0 V490, 20,3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
LG G Pad 8.0 V490. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8926. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 1,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 346 g. Operating system installed: Android. Product color: Black