LG Optimus Me P350, 7,11 cm (2.8"), 240 x 320 pixels, 0,15 GB, 3 MP, Android 2.2, Red
LG Optimus Me P350. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0,6 GHz, Processor family: Qualcomm, Processor model: MSM 7227. Internal storage capacity: 0,15 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1280 mAh. Product color: Red. Weight: 110 g