LG logo

LG K8 M200E 12,7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1,5 GB 16 GB 2500 mAh Titanium

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40933
Info modified on:
14 Mar 2024, 19:28:53
Short summary description LG K8 M200E 12,7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1,5 GB 16 GB 2500 mAh Titanium:

LG K8 M200E, 12,7 cm (5"), 1,5 GB, 16 GB, 13 MP, Android 7.0, Titanium

Long summary description LG K8 M200E 12,7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1,5 GB 16 GB 2500 mAh Titanium:

LG K8 M200E. Display diagonal: 12,7 cm (5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,4 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 2500 mAh. Product color: Titanium. Weight: 142 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.