LG logo

LG Stylus 2 K520 14,5 cm (5.7") Android 6.0.1 4G Micro-USB 1,5 GB 16 GB 3000 mAh Brown

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73271
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Stylus 2 K520 14,5 cm (5.7") Android 6.0.1 4G Micro-USB 1,5 GB 16 GB 3000 mAh Brown:

LG Stylus 2 K520, 14,5 cm (5.7"), 1,5 GB, 16 GB, 13 MP, Android 6.0.1, Brown

Long summary description LG Stylus 2 K520 14,5 cm (5.7") Android 6.0.1 4G Micro-USB 1,5 GB 16 GB 3000 mAh Brown:

LG Stylus 2 K520. Display diagonal: 14,5 cm (5.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1,5 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product color: Brown. Weight: 145 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.