LG logo

LG G4 H815 14 cm (5.5") Single SIM Android 5.1 4G 3 GB 32 GB 3000 mAh Brown

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66211
Info modified on:
27 Feb 2024, 14:04:36
Short summary description LG G4 H815 14 cm (5.5") Single SIM Android 5.1 4G 3 GB 32 GB 3000 mAh Brown:

LG G4 H815, 14 cm (5.5"), 3 GB, 32 GB, 16 MP, Android 5.1, Brown

Long summary description LG G4 H815 14 cm (5.5") Single SIM Android 5.1 4G 3 GB 32 GB 3000 mAh Brown:

LG G4 H815. Display diagonal: 14 cm (5.5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 808. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product color: Brown. Weight: 155 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.