LG logo

LG G Pro Lite D682 14 cm (5.5") Android 4.1.2 3G 1 GB 8 GB 3140 mAh Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49555
Info modified on:
14 Mar 2024, 19:48:34
Short summary description LG G Pro Lite D682 14 cm (5.5") Android 4.1.2 3G 1 GB 8 GB 3140 mAh Black:

LG G Pro Lite D682, 14 cm (5.5"), 1 GB, 8 GB, 8 MP, Android 4.1.2, Black

Long summary description LG G Pro Lite D682 14 cm (5.5") Android 4.1.2 3G 1 GB 8 GB 3140 mAh Black:

LG G Pro Lite D682. Display diagonal: 14 cm (5.5"), Display resolution: 540 x 960 pixels. Processor frequency: 1 GHz, Processor model: MT6577. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.1.2. Battery capacity: 3140 mAh. Product color: Black. Weight: 173 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.