LG L Fino D290N, 11,4 cm (4.5"), 1 GB, 4 GB, 8 MP, Android 4.4, White
LG L Fino D290N. Display diagonal: 11,4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 1900 mAh. Product color: White