LG L50 D213N, 10,2 cm (4"), 0,5 GB, 4 GB, 3 MP, Android 4.4.2, Pink, White
LG L50 D213N. Display diagonal: 10,2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6572. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 1900 mAh. Product color: Pink, White. Weight: 138,6 g