LG logo

LG 19" TFT Display, Black computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21524
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 19" TFT Display, Black computer monitor 48,3 cm (19") 1280 x 1024 pixels:

LG 19" TFT Display, Black, 48,3 cm (19"), 1280 x 1024 pixels, 2 ms, Black

Long summary description LG 19" TFT Display, Black computer monitor 48,3 cm (19") 1280 x 1024 pixels:

LG 19" TFT Display, Black. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.