LG logo

LG L1530S 15" TFT .297 63kHz TCO99 computer monitor 38,1 cm (15") 1024 x 768 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120761
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG L1530S 15" TFT .297 63kHz TCO99 computer monitor 38,1 cm (15") 1024 x 768 pixels:

LG L1530S 15" TFT .297 63kHz TCO99, 38,1 cm (15"), 1024 x 768 pixels, 16 ms

Long summary description LG L1530S 15" TFT .297 63kHz TCO99 computer monitor 38,1 cm (15") 1024 x 768 pixels:

LG L1530S 15" TFT .297 63kHz TCO99. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.