LG logo

LG HX906PA home cinema system 5.1 channels 1100 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17421
Info modified on:
24 Nov 2020, 18:56:29
Short summary description LG HX906PA home cinema system 5.1 channels 1100 W 3D Black:

LG HX906PA, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, AVCHD, DIVX, H.264, M4V, MKV, MPEG2, MPEG4, WMV, NTSC, PAL, 5.1 channels, 1100 W

Long summary description LG HX906PA home cinema system 5.1 channels 1100 W 3D Black:

LG HX906PA. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: AVCHD, DIVX, H.264, M4V, MKV, MPEG2, MPEG4, WMV, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1100 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Supported radio bands: FM, PLL, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 360 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.