LG logo

LG HT904TA home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73754
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG HT904TA home cinema system 5.1 channels 1000 W Black:

LG HT904TA, DVD player, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SVCD, 1 discs, DIVX, MPEG4, MPEG7, 5.1 channels

Long summary description LG HT904TA home cinema system 5.1 channels 1000 W Black:

LG HT904TA. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, SVCD. Video formats supported: DIVX, MPEG4, MPEG7. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, DTS. Supported radio bands: AM, FM. Front speakers RMS power: 310 W, Front speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.