LG logo

LG HBS-910 Headset Wireless Neck-band Bluetooth Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70232
Info modified on:
08 Jul 2021, 13:41:35
Short summary description LG HBS-910 Headset Wireless Neck-band Bluetooth Silver:

LG HBS-910, Wireless, 51 g, Headset, Silver

Long summary description LG HBS-910 Headset Wireless Neck-band Bluetooth Silver:

LG HBS-910. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 51 g. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.