LG GWP3126SC, Freestanding, American door, Stainless steel, 540 L, SN-T, 39 dB
LG GWP3126SC. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 540 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 362 L. Freezer net capacity: 178 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 7,38 h. Annual energy consumption: 349 kWh, Energy efficiency class (old): A++, Energy usage: 0,96 kWh/24h