LG logo

LG GWB207FBQA side-by-side refrigerator Freestanding 527 L Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74112
Info modified on:
23 Oct 2019, 15:24:07
Short summary description LG GWB207FBQA side-by-side refrigerator Freestanding 527 L Black:

LG GWB207FBQA, Freestanding, Black, LED, 527 L, 591 L, 349 L

Long summary description LG GWB207FBQA side-by-side refrigerator Freestanding 527 L Black:

LG GWB207FBQA. Appliance placement: Freestanding, Product color: Black, Built-in display: LED. Total net capacity: 527 L, Total gross capacity: 591 L. Fridge net capacity: 349 L. Freezer net capacity: 178 L. Annual energy consumption: 540 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.