LG logo

LG GSL545PVYV side-by-side refrigerator Freestanding 540 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39663
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GSL545PVYV side-by-side refrigerator Freestanding 540 L Silver:

LG GSL545PVYV, Freestanding, American door, Silver, Touch, Tempered glass, 540 L

Long summary description LG GSL545PVYV side-by-side refrigerator Freestanding 540 L Silver:

LG GSL545PVYV. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 540 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 362 L, Lamp type: LED. Freezer net capacity: 178 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 463 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.