LG logo

LG GSJ960NSBZ side-by-side refrigerator Freestanding 625 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97293
Info modified on:
27 May 2024, 13:04:00
Short summary description LG GSJ960NSBZ side-by-side refrigerator Freestanding 625 L F Stainless steel:

LG GSJ960NSBZ, Freestanding, American door, Stainless steel, Door-on-door, Sensor, LED

Long summary description LG GSJ960NSBZ side-by-side refrigerator Freestanding 625 L F Stainless steel:

LG GSJ960NSBZ. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 625 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 214 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 431 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.