LG logo

LG GSA-H10N optical disc drive Internal DVD-RW

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95037
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GSA-H10N optical disc drive Internal DVD-RW:

LG GSA-H10N, Tray, DVD-RW, EIDE/ATA, 2 MB, 48x, 16x

Long summary description LG GSA-H10N optical disc drive Internal DVD-RW:

LG GSA-H10N. Disc loading type: Tray. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.