LG logo

LG GS3159PVHV side-by-side refrigerator Freestanding 508 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33605
Info modified on:
26 Feb 2021, 16:10:07
Short summary description LG GS3159PVHV side-by-side refrigerator Freestanding 508 L Silver:

LG GS3159PVHV, Freestanding, American door, Silver, LED, 508 L, SN-T

Long summary description LG GS3159PVHV side-by-side refrigerator Freestanding 508 L Silver:

LG GS3159PVHV. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 508 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 352 L, Fridge gross capacity: 364 L. Freezer net capacity: 156 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 441 kWh, Energy usage: 1,21 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.