LG logo

LG GS3159AEEV side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54966
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG GS3159AEEV side-by-side refrigerator Freestanding Stainless steel:

LG GS3159AEEV, Freestanding, American door, Stainless steel, LED, 40 dB, 508 L

Long summary description LG GS3159AEEV side-by-side refrigerator Freestanding Stainless steel:

LG GS3159AEEV. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Noise level: 40 dB, Total gross capacity: 508 L. Fridge gross capacity: 352 L. Freezer position: Side-placed, Freezer gross capacity: 159 L. Annual energy consumption: 442 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.