LG logo

LG GS 9366 PZQZM side-by-side refrigerator Freestanding 626 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75778
Info modified on:
27 May 2024, 12:16:11
Short summary description LG GS 9366 PZQZM side-by-side refrigerator Freestanding 626 L Stainless steel:

LG GS 9366 PZQZM, Freestanding, American door, Stainless steel, Touch, Tempered glass, 626 L

Long summary description LG GS 9366 PZQZM side-by-side refrigerator Freestanding 626 L Stainless steel:

LG GS 9366 PZQZM. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 626 L, Climate class: T, Noise level: 41 dB. Fridge net capacity: 406 L, Lamp type: LED. Freezer net capacity: 220 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 396 kWh, Energy usage: 1,08 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.