LG logo

LG GS9366PZQZB side-by-side refrigerator Freestanding 626 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18651
Info modified on:
27 May 2024, 12:29:06
Short summary description LG GS9366PZQZB side-by-side refrigerator Freestanding 626 L Stainless steel:

LG GS9366PZQZB, Freestanding, Stainless steel, Touch, LED, Tempered glass, 626 L

Long summary description LG GS9366PZQZB side-by-side refrigerator Freestanding 626 L Stainless steel:

LG GS9366PZQZB. Appliance placement: Freestanding, Product color: Stainless steel, Control type: Touch. Total net capacity: 626 L, Climate class: T, Noise level: 41 dB. Fridge net capacity: 406 L, Lamp type: LED. Freezer net capacity: 220 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 10 h. Annual energy consumption: 396 kWh, Energy usage: 1,08 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.