LG logo

LG GR-P207FTQA side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51923
Info modified on:
23 Oct 2019, 15:24:07
Short summary description LG GR-P207FTQA side-by-side refrigerator Freestanding Silver:

LG GR-P207FTQA, Freestanding, Silver, 40 dB, 560 L, 349 L, 159 L

Long summary description LG GR-P207FTQA side-by-side refrigerator Freestanding Silver:

LG GR-P207FTQA. Appliance placement: Freestanding, Product color: Silver. Noise level: 40 dB, Total gross capacity: 560 L. Fridge gross capacity: 349 L. Freezer net capacity: 159 L. Power requirements: 100 - 240 V 50/60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.