LG GR-B359BLQA, 264 L, Stainless steel
LG GR-B359BLQA. Total net capacity: 264 L. Door hinge: Right. Fridge net capacity: 178 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 86 L. Product color: Stainless steel