LG logo

LG GP57EB40 optical disc drive DVD Super Multi DL Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156133
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GP57EB40 optical disc drive DVD Super Multi DL Black:

LG GP57EB40, Black, Tray, Desktop/Laptop, DVD Super Multi DL, USB 2.0, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description LG GP57EB40 optical disc drive DVD Super Multi DL Black:

LG GP57EB40. Product color: Black, Disc loading type: Tray. Purpose: Desktop/Laptop, Optical drive type: DVD Super Multi DL, Interface: USB 2.0. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms, DVD-RAM access time: 360 ms. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows Vista Business,...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.