LG logo

LG GMM916NSHV side-by-side refrigerator Freestanding 601 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119695
Info modified on:
27 May 2024, 12:07:54
Short summary description LG GMM916NSHV side-by-side refrigerator Freestanding 601 L Stainless steel:

LG GMM916NSHV, Freestanding, French door, Stainless steel, Door-on-door, Touch, LED

Long summary description LG GMM916NSHV side-by-side refrigerator Freestanding 601 L Stainless steel:

LG GMM916NSHV. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 601 L, Noise level: 38 dB, Total gross capacity: 720 L. Fridge net capacity: 401 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 405 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.