LG GM-S582ULV, 405 L, No Frost (fridge), T, Platinum, Silver
LG GM-S582ULV. Total net capacity: 405 L. Door hinge: Right. Climate class: T. Fridge net capacity: 297 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 3. Freezer net capacity: 108 L, No Frost (freezer). Product color: Platinum, Silver