LG GBD6356SPS, 343 L, No Frost (fridge), SN-T, 9 kg/24h, Fresh zone compartment, Stainless steel
LG GBD6356SPS. Total net capacity: 343 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 250 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 93 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 266 kWh. Product color: Stainless steel