LG logo

LG GBB60SWGFS fridge-freezer Freestanding 343 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106053
Info modified on:
27 May 2024, 12:27:22
Short summary description LG GBB60SWGFS fridge-freezer Freestanding 343 L White:

LG GBB60SWGFS, 343 L, No Frost (fridge), SN-T, 37 dB, 10 kg/24h, White

Long summary description LG GBB60SWGFS fridge-freezer Freestanding 343 L White:

LG GBB60SWGFS. Total net capacity: 343 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 250 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 93 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Annual energy consumption: 178 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.