LG logo

LG GBB530NSQPB fridge-freezer Freestanding 345 L Platinum, Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58744
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GBB530NSQPB fridge-freezer Freestanding 345 L Platinum, Stainless steel:

LG GBB530NSQPB, 345 L, SN-T, 39 dB, 16 kg/24h, Platinum, Stainless steel

Long summary description LG GBB530NSQPB fridge-freezer Freestanding 345 L Platinum, Stainless steel:

LG GBB530NSQPB. Total net capacity: 345 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 252 L, Fridge interior light. Freezer net capacity: 93 L, Freezing capacity: 16 kg/24h. Annual energy consumption: 257 kWh. Product color: Platinum, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.