LG logo

LG F4WV710P2T washing machine Front-load 10,5 kg 1400 RPM Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58085
Info modified on:
27 May 2024, 13:49:12
Short summary description LG F4WV710P2T washing machine Front-load 10,5 kg 1400 RPM Grey:

LG F4WV710P2T, Front-load, 10,5 kg, A, 71 dB, 1400 RPM, 143 kWh

Long summary description LG F4WV710P2T washing machine Front-load 10,5 kg 1400 RPM Grey:

LG F4WV710P2T. Loading type: Front-load. Drum capacity: 10,5 kg, Spin-drying class: A, Noise level (spin): 71 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 9900 L. Product color: Grey. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.