LG logo

LG F4WV709P1 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49301
Info modified on:
27 May 2024, 13:53:48
Short summary description LG F4WV709P1 washing machine Front-load 9 kg 1400 RPM White:

LG F4WV709P1, Front-load, 9 kg, 71 dB, 1400 RPM, 143 kWh, 9900 L

Long summary description LG F4WV709P1 washing machine Front-load 9 kg 1400 RPM White:

LG F4WV709P1. Loading type: Front-load. Drum capacity: 9 kg, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.