LG F4J7VY2WD, Front-load, 9 kg, A, 74 dB, 1400 RPM, 152 kWh
LG F4J7VY2WD. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 9000 L. Product color: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm