LG logo

LG F4DV709H2T washer dryer Freestanding Front-load Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27140
Info modified on:
27 May 2024, 13:37:23
Short summary description LG F4DV709H2T washer dryer Freestanding Front-load Stainless steel:

LG F4DV709H2T, Front-load, Freestanding, Stainless steel, Left, Buttons, Rotary, 68 L

Long summary description LG F4DV709H2T washer dryer Freestanding Front-load Stainless steel:

LG F4DV709H2T. Loading type: Front-load, Appliance placement: Freestanding, Product color: Stainless steel. Drying capacity: 6 kg, Maximum spin speed: 1370 RPM, Spin-drying class: A. Door opening angle: 150°. Water consumption washing per cycle: 62 L, Water consumption washing & drying per cycle: 165 L, Energy efficiency scale: A+ to G. Depth: 560 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.