LG logo

LG F4DR509S1W washer dryer Freestanding Front-load White D

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5062
Info modified on:
27 May 2024, 17:14:32
Short summary description LG F4DR509S1W washer dryer Freestanding Front-load White D:

LG F4DR509S1W, Front-load, Freestanding, White, Left, Black, Black

Long summary description LG F4DR509S1W washer dryer Freestanding Front-load White D:

LG F4DR509S1W. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 6 kg, Maximum spin speed: 1360 RPM, Spin-drying class: A. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 50 L. LG technologies (clothes care): 6 Motion DD, AI DD™, Steam™, TurboWash™360. Depth: 565 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.