LG F4DN408S0, Front-load, Freestanding, White, Left, Buttons, Rotary, 59 L
LG F4DN408S0. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Door opening angle: 150°. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 56 L. Depth: 560 mm, Width: 600 mm, Height: 850 mm