LG F2J7HN1W, Front-load, 7 kg, B, 74 dB, 1200 RPM, 156 kWh
LG F2J7HN1W. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 156 kWh, Annual water consumption washing: 7300 L. Product color: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm