LG logo

LG F14A8YD washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130934
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG F14A8YD washer dryer Freestanding Front-load White:

LG F14A8YD, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description LG F14A8YD washer dryer Freestanding Front-load White:

LG F14A8YD. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 55 L, Water consumption washing & drying per cycle: 80 L, Energy consumption washing per cycle: 1,09 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.