LG F1495BDA, Front-load, 12 kg, A, 70 dB, 1400 RPM, 166 kWh
LG F1495BDA. Loading type: Front-load. Drum capacity: 12 kg, Spin-drying class: A, Noise level (spin): 70 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 166 kWh, Annual water consumption washing: 11900 L. Product color: White. Width: 600 mm, Depth: 640 mm, Height: 850 mm