LG logo

LG F126G1BCH2N washer dryer Freestanding Front-load Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52213
Info modified on:
14 Mar 2024, 19:45:52
Short summary description LG F126G1BCH2N washer dryer Freestanding Front-load Black, White:

LG F126G1BCH2N, Front-load, Freestanding, Black, White, Left, Touch, LED

Long summary description LG F126G1BCH2N washer dryer Freestanding Front-load Black, White:

LG F126G1BCH2N. Loading type: Front-load, Appliance placement: Freestanding, Product color: Black, White. Drying capacity: 8 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing per cycle: 68 L, Water consumption washing & drying per cycle: 130 L, Energy consumption washing per cycle: 1,25 kWh. Depth: 700 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.