LG F0J5WN3W, Front-load, 6,5 kg, B, 74 dB, 1000 RPM, 146 kWh
LG F0J5WN3W. Loading type: Front-load. Drum capacity: 6,5 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 55 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 146 kWh, Annual water consumption washing: 9500 L. Product color: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm