LG logo

LG E18SQ air conditioner Air conditioner outdoor unit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59204
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG E18SQ air conditioner Air conditioner outdoor unit:

LG E18SQ, Air conditioner outdoor unit, Cooling, Heating, 17 kg, 46 kg, 870 x 320 x 655 mm, 1,030 x 250 x 325 mm

Long summary description LG E18SQ air conditioner Air conditioner outdoor unit:

LG E18SQ. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating. Indoor unit weight: 17 kg. Outdoor unit weight: 46 kg, Outdoor unit dimensions (WxDxH): 870 x 320 x 655 mm. Dimensions (WxDxH): 1,030 x 250 x 325 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.