LG DSNH5, 4.1 channels, 600 W, 3D Sound, DTS Virtual:X, 400 W, 200 W, Black
LG DSNH5. Audio output channels: 4.1 channels, RMS rated power: 600 W, Audio decoders: 3D Sound, DTS Virtual:X. Soundbar speaker RMS power: 400 W. Subwoofer RMS power: 200 W. Product color: Black, Display type: LCD. Connectivity technology: Wired & Wireless