LG logo

LG DP542 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77942
Info modified on:
21 Nov 2019, 17:18:59
Short summary description LG DP542 DVD/Blu-Ray player DVD player Black:

LG DP542, 14-bit/108MHz, DTS, Dolby Digital, 24-bit/192kHz, DIVX, MPEG1, MPEG2, MPEG4, MP3, WMA, JPEG

Long summary description LG DP542 DVD/Blu-Ray player DVD player Black:

LG DP542. Video D/A Converter (DAC): 14-bit/108MHz. Audio decoders: DTS, Dolby Digital, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPEG. Playback disc formats: CD audio, CD+G, DVD-Video, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Cables included: AV

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.