LG logo

LG D1420CF dishwasher Freestanding 14 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81461
Info modified on:
21 Oct 2022, 10:24:54
Short summary description LG D1420CF dishwasher Freestanding 14 place settings:

LG D1420CF, Freestanding, Aluminium, 14 place settings, 43 dB, 14 L, 598 mm

Long summary description LG D1420CF dishwasher Freestanding 14 place settings:

LG D1420CF. Appliance placement: Freestanding, Door color: Aluminium. Number of place settings: 14 place settings, Noise level: 43 dB. Water consumption per cycle: 14 L. Width: 598 mm, Depth: 570 mm, Height: 850 mm. Drying class: A

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.