LG logo

LG CS24AQ air conditioner Split system

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32633
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG CS24AQ air conditioner Split system:

LG CS24AQ, Split system, Cooling, Heating, R410A, 2190 W, A, Wall-mountable

Long summary description LG CS24AQ air conditioner Split system:

LG CS24AQ. Type: Split system, Air conditioner functions: Cooling, Heating, Refrigerating medium: R410A. Power consumption (cooling) (max): 2190 W, Energy efficiency class: A. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 45 dB, Indoor unit weight: 17 kg. Outdoor unit noise level: 53 dB, Outdoor unit weight: 60 kg, Outdoor unit dimensions (WxDxH): 870 x 320 x 800 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.