LG logo

LG Optimus Pro C660 7,11 cm (2.8") Single SIM 3G 0,25 GB 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17062
Info modified on:
27 Feb 2024, 15:01:07
Short summary description LG Optimus Pro C660 7,11 cm (2.8") Single SIM 3G 0,25 GB 1500 mAh Black:

LG Optimus Pro C660, 7,11 cm (2.8"), 240 x 320 pixels, 0,8 GHz, 0,25 GB, 3 MP, Black

Long summary description LG Optimus Pro C660 7,11 cm (2.8") Single SIM 3G 0,25 GB 1500 mAh Black:

LG Optimus Pro C660. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0,8 GHz. RAM capacity: 0,25 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product color: Black. Weight: 129 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.